Bluetools 539-1003LDFNSS

Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1003LDFNSS: 0 - 100 ft.lb., in 2 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2” square drive is non-ratcheting. 21.75” long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1003LDFNSS, today. Also available in Newton meter single scale model.
Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1003LDFNSS: 0 - 100 ft.lb., in 2 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2” square drive is non-ratcheting. 21.75” long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1003LDFNSS, today. Also available in Newton meter single scale model.

Suppliers

Company
Product
Description
Supplier Links
539-1003LDFNSS -  - Bluetools
Greensboro, NC, USA
539-1003LDFNSS
539-1003LDFNSS
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1003LDFNSS: 0 - 100 ft.lb., in 2 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2” square drive is non-ratcheting. 21.75” long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1003LDFNSS, today. Also available in Newton meter single scale model.

The CLASSIC Series Single Scale Dial Type Torque Wrench, 1003LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1003LDFNSS model of the CDI torque wrench has a torque capacity of 0-100 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI.

CDI Classic Series English Single Scale Dial Torque Wrench, Model 1003LDFNSS:

  • 0 - 100 ft.lb., in 2 ft.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 1/2” square drive is non-ratcheting.
  • 21.75” long, weighs 3.7 lbs.
  • Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1003LDFNSS, today. Also available in Newton meter single scale model.
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1003LDFNSS
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Socket Wrench - Model 150 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details