Bluetools 539-1502LDIN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 1502LDIN: Torque Range: 0 - 150 in.lbs. (0 - 18 Nm), in 2 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting 11.5" long, weighs 1.1 lb. Made in USA. The Classic Series is also available in Newton Meter Single Scale. Call BlueTools at 336-282-2020 to order your CDI Classic Dual Scale Dial Torque Wrench today.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 1502LDIN: Torque Range: 0 - 150 in.lbs. (0 - 18 Nm), in 2 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting 11.5" long, weighs 1.1 lb. Made in USA. The Classic Series is also available in Newton Meter Single Scale. Call BlueTools at 336-282-2020 to order your CDI Classic Dual Scale Dial Torque Wrench today.

Suppliers

Company
Product
Description
Supplier Links
539-1502LDIN -  - Bluetools
Greensboro, NC, USA
539-1502LDIN
539-1502LDIN
The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 1502LDIN: Torque Range: 0 - 150 in.lbs. (0 - 18 Nm), in 2 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting 11.5" long, weighs 1.1 lb. Made in USA. The Classic Series is also available in Newton Meter Single Scale. Call BlueTools at 336-282-2020 to order your CDI Classic Dual Scale Dial Torque Wrench today.

The CLASSIC Series Dual Scale Dial Type Torque Wrench 1502LDIN provides readings in English and Newton Meters. The 1502LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 1502LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI.

CDI Dual Scale Dial Torque Wrench, Model 1502LDIN:

  • Torque Range: 0 - 150 in.lbs. (0 - 18 Nm), in 2 in.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching
  • Certificate of Calibration traceable to N.I.S.T.
  • 3/8" square drive is non-ratcheting
  • 11.5" long, weighs 1.1 lb.
  • Made in USA.

The Classic Series is also available in Newton Meter Single Scale. Call BlueTools at 336-282-2020 to order your CDI Classic Dual Scale Dial Torque Wrench today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1502LDIN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details