Bluetools 539-751LDIN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 751LDIN provides readings in English and Newton Meters. The 751LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 751LDIN offers torque capacity 0 - 75 in.lbs. (0 - 9 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Dual Scale Dial Torque Wrench, Model 751LDIN: Torque Range: 0 - 75 in.lbs. (0 - 9 Nm), in 1 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA. Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 751LDIN today.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 751LDIN provides readings in English and Newton Meters. The 751LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 751LDIN offers torque capacity 0 - 75 in.lbs. (0 - 9 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Dual Scale Dial Torque Wrench, Model 751LDIN: Torque Range: 0 - 75 in.lbs. (0 - 9 Nm), in 1 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA. Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 751LDIN today.

Suppliers

Company
Product
Description
Supplier Links
539-751LDIN -  - Bluetools
Greensboro, NC, USA
539-751LDIN
539-751LDIN
The CLASSIC Series Dual Scale Dial Type Torque Wrench 751LDIN provides readings in English and Newton Meters. The 751LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 751LDIN offers torque capacity 0 - 75 in.lbs. (0 - 9 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Classic Series English Dual Scale Dial Torque Wrench, Model 751LDIN: Torque Range: 0 - 75 in.lbs. (0 - 9 Nm), in 1 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA. Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 751LDIN today.

The CLASSIC Series Dual Scale Dial Type Torque Wrench 751LDIN provides readings in English and Newton Meters. The 751LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 751LDIN offers torque capacity 0 - 75 in.lbs. (0 - 9 Nm) in 1/4" square drive. Made in the U.S.A. by CDI.

CDI Classic Series English Dual Scale Dial Torque Wrench, Model 751LDIN:

  • Torque Range: 0 - 75 in.lbs. (0 - 9 Nm), in 1 in.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 1/4" square drive is non-ratcheting.
  • 11.5" long, weighs 1.1 lb.
  • Made in USA.

Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 751LDIN today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-751LDIN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details