Bluetools 539-2002MRMH

Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 30 - 200 in.lb., in 1 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10" long, weights 0.85 lbs. Comes packed in a metal protective case. Made in USA
Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 30 - 200 in.lb., in 1 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10" long, weights 0.85 lbs. Comes packed in a metal protective case. Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-2002MRMH -  - Bluetools
Greensboro, NC, USA
539-2002MRMH
539-2002MRMH
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 30 - 200 in.lb., in 1 inl.lb. increments 3/8" square drive Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 10" long, weights 0.85 lbs. Comes packed in a metal protective case. Made in USA

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.)

  • Dual scale, calibrated dual direction
  • Lightly knurled metal handle for tough, non-slip grip
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 30 - 200 in.lb., in 1 inl.lb. increments
  • 3/8" square drive
  • Industrial grade ratchet head
  • Accuracy is +/- 4% in clockwise direction, from 20 - 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 10" long, weights 0.85 lbs. Comes packed in a metal protective case. Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-2002MRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details