Bluetools 539-301LDIN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 301LDIN offers torque capacity 0 - 30 in.lbs. (0 - 3.5 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 301LDIN: Torque Range: 0 - 30 in.lbs. (0 - 3.5 Nm), in 0.5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 301LDIN today.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 301LDIN offers torque capacity 0 - 30 in.lbs. (0 - 3.5 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 301LDIN: Torque Range: 0 - 30 in.lbs. (0 - 3.5 Nm), in 0.5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 301LDIN today.

Suppliers

Company
Product
Description
Supplier Links
539-301LDIN -  - Bluetools
Greensboro, NC, USA
539-301LDIN
539-301LDIN
The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 301LDIN offers torque capacity 0 - 30 in.lbs. (0 - 3.5 Nm) in 1/4" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 301LDIN: Torque Range: 0 - 30 in.lbs. (0 - 3.5 Nm), in 0.5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/4" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 301LDIN today.

The CLASSIC Series Dual Scale Dial Type Torque Wrench 301LDIN provides readings in English and Newton Meters. The 301LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 301LDIN offers torque capacity 0 - 30 in.lbs. (0 - 3.5 Nm) in 1/4" square drive. Made in the U.S.A. by CDI.

CDI Dual Scale Dial Torque Wrench, Model 301LDIN:

  • Torque Range: 0 - 30 in.lbs. (0 - 3.5 Nm), in 0.5 in.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 1/4" square drive is non-ratcheting.
  • 11.5" long, weighs 1.1 lb.
  • Made in USA

Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 301LDIN today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-301LDIN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details