Bluetools 169-850704

Description
Sturtevant Richmont Single Scale Dial Torque Wrench, 850704: Torque Capacity: 0 - 150 ft.lbs. 2 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!
Description
Sturtevant Richmont Single Scale Dial Torque Wrench, 850704: Torque Capacity: 0 - 150 ft.lbs. 2 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Suppliers

Company
Product
Description
Supplier Links
169-850704 -  - Bluetools
Greensboro, NC, USA
169-850704
169-850704
Sturtevant Richmont Single Scale Dial Torque Wrench, 850704: Torque Capacity: 0 - 150 ft.lbs. 2 ft.lb. increments 1/2" square drive Length: 20-13/16" Weight: 2 lb. 12 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Sturtevant Richmont Single Scale Dial Torque Wrench, 850704:

  • Torque Capacity: 0 - 150 ft.lbs.
  • 2 ft.lb. increments
  • 1/2" square drive
  • Length: 20-13/16"
  • Weight: 2 lb. 12 oz.

The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper wrench is in use! In addition, a strong dial guard on Sturtevant Richmont quality dial torque wrenches helps protect the dial face and maintain legibility! Each wrench in the MD Series features a bright red memory indicator, which captures the peak torque and remains at the maximum torque achieved for positive torque verification. It is simple to read and to reset! Each S/R dial wrench comes in its own storage case, which protects your torque wrench investment during transport and storage! S/R tools are made to meet or exceed applicable standards to assure that you receive the highest quality torque tool available! Accuracy of +/- 3% Indicated Value from 20% to 100% of capacity meets or exceeds ASME B107.14M and ISO 6789. We include a FREE NIST-traceable tabulated certification with each Sturtevant Richmont dial torque wrench. This provides you with the documented quality ISO and QS demands!! On tools of 250 ft. lbs./350 Nm capacity and below, a neoprene rubber grip is provided to guide the hand to the proper grip and provide comfort during use. A firm and comfortable grip in the proper location assists in obtaining the maximum in accuracy and productivity on these tools!

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 169-850704
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details