Bluetools Datasheets for Shearing Machines (sheet metal)
Shearing machines (sheet metal) use a shearing or scissor-like action to cut metal into sheets or strips.
Shearing Machines (sheet metal): Learn more
| Product Name | Notes |
|---|---|
| PN200PTrumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different... | |
| Trumpf (TruTool) Double Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange cutters on your Trumpf (TruTool) Cutter safely and quickly - no tools needed! | |
| Trumpf (TruTool) electric nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in... | |
| Trumpf (TruTool) nibblers work on the principle of a "punching" cut. Downward chip discharge guarantees a clear view of the working area. The Trumpf Nibbler can be positioned in different... | |
| Trumpf (TruTool) Pneumatic Double Cut Slitting Shears are air controlled for used in hazardous environments. Trumpf Double-Cut Slitting Shears are designed for maximum user-friendliness. Use the quick-release bolt to exchange... | |
| TruTool Shears, S160E, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool)... | |
| TruTool Shears, S160EE, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool)... | |
| TruTool Shears, S250E, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. TRUMPF (TruTool)... | |
| TruTool Shears, manufactured by TRUMPF, Inc. provide universal shear for portable and semi-stationary applications. Thrumpf Pneumatic Shears S 350P are air-controlled and designed for use in hazardous environments. | |
| TruTool Shears, manufactured by TRUMPF, Inc. provide universal shear for portable and stationary applications. TRUMPF (TruTool) Shears cut mild steel, stainless steel, aluminum and plastic. They are high-quality,... | |
| TruTool Shears, S160P, manufactured by TRUMPF, Inc. provide practical shearing applications: the range of sheet thickness to be cut, different materials, mobility and high capacity requirements. Trumpf pneumatic... | |
| Make distortion-free cuts with the heavy duty Taylor pistol grip pneumatic metal shears T-7700N. The T-7700N compressed air shears are constructed with a 3-gear planetary system. The blades of... | |
| Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7700SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel... | |
| Make distortion-free cuts with the heavy duty Taylor pneumatic scissor shears, T-7701SS. The blades of the Taylor metal scissor shears assure the operator of a clean cut in steel... | |
| Make distortion-free cuts with the heavy duty Taylor Straight Handle pneumatic metal shears T-7701. The 7701 compressed air shears are constructed with a 3-gear planetary system. The blades of... | |
| Small and easy to use, the Taylor Pneumatic Reciprocating Mini Air Saw, T-7702, cuts straight and curved shapes. The operator uses a teasing throttle to control speed and an... | |
| Small and easy to use, the Taylor Pneumatic Vibration Reduced Saw, T-9902, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This lightweight, powerfull pneumatic saw easily... | |
| The Taylor Heavy Duty Reciprocating Air Saw, T-8802A, cuts steel, aluminum, stainless teel, wood, plastic, and fiberglass with ease. This Taylor Pneumatic Reciprocating Saw is variable speed, which gives... | |
| The Taylor Pneumatic Nibbler, T-7711 cuts sheet metal leaving a clean distortion-free cut. The 0.5 HP motor in this Taylor air nibbler provides power through a hardened planetary gear system. |