Bluetools 539-502LDFN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 502LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 502LDFN model of the CDI torque wrench has a torque capacity of 0-50 ft.lb.,with 3/8" drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 502LDFN: 0 - 50 ft.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 502LDFN, today. Also available in Newton meter single scale model.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 502LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 502LDFN model of the CDI torque wrench has a torque capacity of 0-50 ft.lb.,with 3/8" drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 502LDFN: 0 - 50 ft.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 502LDFN, today. Also available in Newton meter single scale model.

Suppliers

Company
Product
Description
Supplier Links
539-502LDFN -  - Bluetools
Greensboro, NC, USA
539-502LDFN
539-502LDFN
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 502LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 502LDFN model of the CDI torque wrench has a torque capacity of 0-50 ft.lb.,with 3/8" drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 502LDFN: 0 - 50 ft.lb., in 1 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 502LDFN, today. Also available in Newton meter single scale model.

The CLASSIC Series Dual Scale Dial Type Torque Wrench, 502LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 502LDFN model of the CDI torque wrench has a torque capacity of 0-50 ft.lb.,with 3/8" drive. Made in the U.S.A. by CDI.

CDI Classic Series Dual Scale Dial Torque Wrench, Model 502LDFN:

  • 0 - 50 ft.lb., in 1 ft.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 3/8" square drive is non-ratcheting.
  • 15" long, weighs 1.6 lbs.
  • Made in USA

Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 502LDFN, today. Also available in Newton meter single scale model.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-502LDFN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details