Bluetools 539-6002LDIN

Description
6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 6002LDIN offers torque capacity 0 - 600 in.lbs. (0 - 70 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 6002LDIN: 0 - 600 in.lb. (0-70 Nm), in 10 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 6002LDIN today.
Description
6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 6002LDIN offers torque capacity 0 - 600 in.lbs. (0 - 70 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 6002LDIN: 0 - 600 in.lb. (0-70 Nm), in 10 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 6002LDIN today.

Suppliers

Company
Product
Description
Supplier Links
539-6002LDIN -  - Bluetools
Greensboro, NC, USA
539-6002LDIN
539-6002LDIN
6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 6002LDIN offers torque capacity 0 - 600 in.lbs. (0 - 70 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Classic Series Dual Scale Dial Torque Wrench, Model 6002LDIN: 0 - 600 in.lb. (0-70 Nm), in 10 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 15" long, weighs 1.6 lbs. Made in USA Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 6002LDIN today.

6002LDINThe CLASSIC Series Dual Scale Dial Type Torque Wrench 6002LDIN provides readings in English and Newton Meters. The 6002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 6002LDIN offers torque capacity 0 - 600 in.lbs. (0 - 70 Nm) in 3/8" square drive. Made in the U.S.A. by CDI.

CDI Classic Series Dual Scale Dial Torque Wrench, Model 6002LDIN:

  • 0 - 600 in.lb. (0-70 Nm), in 10 in.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 3/8" square drive is non-ratcheting.
  • 15" long, weighs 1.6 lbs.
  • Made in USA

Also available in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench 6002LDIN today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-6002LDIN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Strap Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Strap
Wrench Length 17 to 54 inch (432 to 1372 mm)
Wrench Weight 0.1250 to 6.5 lbs (0.0567 to 2.95 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details