Bluetools Datasheets for Impact Wrenches
Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners.
Impact Wrenches: Learn more
| Product Name | Notes |
|---|---|
| Lightweight and compact, the heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734, is ideal for general duty automotive applications. The pneumatic 1/2" Impact Wrench, constructed with built-in... | |
| Our Taylor 3/8" Butterfly Impact Wrench, T-7720N, features a 360 degree swivel regulator. The lightweight and compact size of the pneumatic Butterfly Ratchet wrench lets you reach the tightest... | |
| The Taylor 3/4" Pistol Grip Impact Wrench, T-7772, has a built-in regulator. The high-torque clutch of the pneumatic 3/4" impact wrench is designed for maximum durability. This air controlled... | |
| The Taylor 3/4" Pistol Grip Impact Wrench, T-7772L, is the same as Taylor T-7772, but with a 6" extended anvil. The high-torque clutch of the pneumatic 3/4" impact... | |
| The Taylor 3/8" Pistol Grip Impact Wrench, T-7724, has a convenient forward and reverse switch. The swing-weight clutch of the pneumatic 3/8" impact wrench is designed for maximum durability. | |
| The heavy duty Taylor 1/2" Pistol Grip Impact Wrench, T-7734L, has an extended anvil for those hard-to-reach fasteners. This pneumatic impact wrench is Lightweight and compact, The dual hammer... |