Bluetools 539-1753LDFNSS

Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a torque capacity of 0-175 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1753LDFNSS: Torque Range: 0 - 175 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1753LDFNSS, today. Also available in Newton meter single scale model.
Description
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a torque capacity of 0-175 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1753LDFNSS: Torque Range: 0 - 175 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1753LDFNSS, today. Also available in Newton meter single scale model.

Suppliers

Company
Product
Description
Supplier Links
539-1753LDFNSS -  - Bluetools
Greensboro, NC, USA
539-1753LDFNSS
539-1753LDFNSS
The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a torque capacity of 0-175 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI. CDI Classic Series English Single Scale Dial Torque Wrench, Model 1753LDFNSS: Torque Range: 0 - 175 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs. Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1753LDFNSS, today. Also available in Newton meter single scale model.

The CLASSIC Series Single Scale Dial Type Torque Wrench, 1753LDFNSS, has dials in English only. The single scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 1753LDFNSS model of the CDI torque wrench has a torque capacity of 0-175 ft.lb. with 1/2" drive. Made in the U.S.A. by CDI.

CDI Classic Series English Single Scale Dial Torque Wrench, Model 1753LDFNSS:

  • Torque Range: 0 - 175 ft.lb., in 5 ft.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 1/2" square drive is non-ratcheting.
  • 21.75" long, weighs 3.7 lbs.
  • Made in USA

Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 1753LDFNSS, today. Also available in Newton meter single scale model.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-1753LDFNSS
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Torque Wrenches - 6675048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.3750 inch (9.52 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details