Bluetools 539-10005MFRMH

Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 200 - 1000 ft.lb., in 5 lb. increments Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 70” long, weights 25 lbs. Comes packed in a metal protective case, with one extension handle, Made in USA
Description
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 200 - 1000 ft.lb., in 5 lb. increments Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 70” long, weights 25 lbs. Comes packed in a metal protective case, with one extension handle, Made in USA

Suppliers

Company
Product
Description
Supplier Links
539-10005MFRMH -  - Bluetools
Greensboro, NC, USA
539-10005MFRMH
539-10005MFRMH
The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.) Dual scale, calibrated dual direction Lightly knurled metal handle for tough, non-slip grip Positive lock for setting, with spring loaded pull down locking ring Laser marked, micrometer type setting is easy to set Torque Range: 200 - 1000 ft.lb., in 5 lb. increments Industrial grade ratchet head Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards Individually serialized with matching Certification of Calibration traceable to N.I.S.T. 70” long, weights 25 lbs. Comes packed in a metal protective case, with one extension handle, Made in USA

The CDI metal-handle, dual-scale series, MRMH and MFRMH, offer the user a rugged, industrial strength torque wrench able to withstand the rigors of professional use. The handles of these micro-adjustable clicker-type torque wrenches are lightly knurled for a tough, non-slip grip. There are 21 models of metal handle micrometer adjustable torque wrenches available. In addition, CDI manufactures an ergonomically designed, comfort-grip series, MRPH and MFRPH, with a smooth polymer grip. Call for details and pricing. (Item in photo may not be this exact model.)

  • Dual scale, calibrated dual direction
  • Lightly knurled metal handle for tough, non-slip grip
  • Positive lock for setting, with spring loaded pull down locking ring
  • Laser marked, micrometer type setting is easy to set
  • Torque Range: 200 - 1000 ft.lb., in 5 lb. increments
  • Industrial grade ratchet head
  • Accuracy is +/- 4% in clockwise direction, from 20 – 100% of full scale
  • Meets or exceeds ASME B107.14M-1994, ISO 6789 Standards
  • Individually serialized with matching Certification of Calibration traceable to N.I.S.T.
  • 70” long, weights 25 lbs. Comes packed in a metal protective case, with one extension handle, Made in USA
Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-10005MFRMH
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details