Bluetools 539-3002LDIN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 3002LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 3002LDIN: Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Also avaialble in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench today.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 3002LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 3002LDIN: Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Also avaialble in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench today.

Suppliers

Company
Product
Description
Supplier Links
539-3002LDIN -  - Bluetools
Greensboro, NC, USA
539-3002LDIN
539-3002LDIN
The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 3002LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 3002LDIN: Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments Plated steel body insures durability Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 3/8" square drive is non-ratcheting. 11.5" long, weighs 1.1 lb. Also avaialble in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench today.

The CLASSIC Series Dual Scale Dial Type Torque Wrench 3002LDIN provides readings in English and Newton Meters. The 3002LDIN dial torque wrench offers a body design that provides durability and performance. The small frame of the CDI dial-type torque wrench 3002LDIN offers torque capacity 0 - 150 in.lbs. (0 - 18 Nm) in 3/8" square drive. Made in the U.S.A. by CDI.

CDI Dual Scale Dial Torque Wrench, Model 3002LDIN:

  • Torque Range: 0 - 300 in.lbs. (0 - 35 Nm), in 5 in.lb. increments
  • Plated steel body insures durability
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 3/8" square drive is non-ratcheting.
  • 11.5" long, weighs 1.1 lb.

Also avaialble in Newton meter single scale. Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench today.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-3002LDIN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Torque Wrenches - 1883134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Torque
Drive Type Specialty/Other; Square
Drive Size 0.5000 inch (12.7 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details