Bluetools 539-2503LDFN

Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 2503LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 2503LDFN model of the CDI torque wrench has a torque capacity of 0-250 ft.lb.,with 1/2" drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 2503LDFN: 0 - 250 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Rubber grip impervious to oils and solvents Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs., Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 2503LDFN, today. Also available in Newton meter single scale model.
Description
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 2503LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 2503LDFN model of the CDI torque wrench has a torque capacity of 0-250 ft.lb.,with 1/2" drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 2503LDFN: 0 - 250 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Rubber grip impervious to oils and solvents Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs., Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 2503LDFN, today. Also available in Newton meter single scale model.

Suppliers

Company
Product
Description
Supplier Links
539-2503LDFN -  - Bluetools
Greensboro, NC, USA
539-2503LDFN
539-2503LDFN
The CLASSIC Series Dual Scale Dial Type Torque Wrench, 2503LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 2503LDFN model of the CDI torque wrench has a torque capacity of 0-250 ft.lb.,with 1/2" drive. Made in the U.S.A. by CDI. CDI Dual Scale Dial Torque Wrench, Model 2503LDFN: 0 - 250 ft.lb., in 5 ft.lb. increments Plated steel body insures durability Rubber grip impervious to oils and solvents Low profile design for easier access to restrictive areas Comfortable cushion grip improves comfort Rubber boot protects the work piece Protective plastic box included Calibrated in both CW and CCW directions Accuracy +/- 4%, from 20 to 100% of full scale. Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T. 1/2" square drive is non-ratcheting. 21.75" long, weighs 3.7 lbs., Made in USA Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 2503LDFN, today. Also available in Newton meter single scale model.

The CLASSIC Series Dual Scale Dial Type Torque Wrench, 2503LDFN, has dials in English and Newton Meters. The dual scale torque wrench features a comfortable rubber grip that is impervious to oils and solvents. The large frame 2503LDFN model of the CDI torque wrench has a torque capacity of 0-250 ft.lb.,with 1/2" drive. Made in the U.S.A. by CDI.

CDI Dual Scale Dial Torque Wrench, Model 2503LDFN:

  • 0 - 250 ft.lb., in 5 ft.lb. increments
  • Plated steel body insures durability
  • Rubber grip impervious to oils and solvents
  • Low profile design for easier access to restrictive areas
  • Comfortable cushion grip improves comfort
  • Rubber boot protects the work piece
  • Protective plastic box included
  • Calibrated in both CW and CCW directions
  • Accuracy +/- 4%, from 20 to 100% of full scale.
  • Tools are individually serialized with matching Certificate of Calibration traceable to N.I.S.T.
  • 1/2" square drive is non-ratcheting.
  • 21.75" long, weighs 3.7 lbs., Made in USA

Call BlueTools at 336-282-2020 to order your CDI Dial Torque Wrench, 2503LDFN, today. Also available in Newton meter single scale model.

Supplier's Site

Technical Specifications

  Bluetools
Product Category Wrenches
Product Name 539-2503LDFN
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Quick Release Socket Wrench - Model 50QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 10 inch (254 mm)
View Details
HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details