Bluetools Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| CDI Torque Sensor, 1002-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 15005-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 2001-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 2503-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 6004-F-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 201-O-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints, ratcheting... | |
| CDI Torque Sensor, 501-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal... | |
| CDI Torque Sensor, 101-I-MT, is used with the CDI MULTITORQ portable electronic torque meter (Order No. 539-1600-MT). The Torque Sensor can be used with sockets, extensions, universal joints,... | |
| Torque Multipliers are used to reduce the amount of user effort required to achieve high levels of torque. Torque multipliers are quicker and more compact than hydraulic wrenches, which allows... | |
| The CDI joint rate simulator adapter, 900-0-1KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater... | |
| The CDI joint rate simulator adapter, 900-2-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-2-01KIT joint rate adapater... | |
| The CDI joint rate simulator adapter, 900-3-01KIT, is used with electronic and pneumatic tools on CDI ETT (Electronic Torque Tester) and with CDI transducers. The 900-3-01KIT joint rate adapater... | |
| The CDI Digital Torque TesterTM (DTT) is designed to be an affordable torque tester that can be mounted on a wall or used in a bench-top vise to allow the... | |
| The CDI Model DPT series of torque multipliers are constructed of a two piece aluminum housing, special gear train, a stainless steel reaction device and a digital torque display. The... | |
| The ETT (Electronic Torque Tester) is CDI’s portable torque tester. Unlike a torque calibration system, which can be used to generate a torque wrench certification, the ETT is a portable,... | |
| Range is 10 - 100 in. lbs. Soft joint simulator is included Completely portable Dual scale, digital displayli> Powered by Rechargeable Ni-Cad battery (40 hours continuous use Measures torque clockwise... |