Honeywell Sensing & IoT MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit LSYMC6D

Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Request a Quote Datasheet
Description
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit - LSYMC6D - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit
LSYMC6D
MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit LSYMC6D
Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer without the need for frequent adjustment than drive trains with plastic parts,) self-lifting pressure plate terminals save wiring time, easily identified grounding terminal (inside) for compliance with OSHA and other regulatory agency standards, one piece flat gasket (seals better than gaskets that go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers for single- and double-pole switches, plug-in and non plug-in, twin shaft seals for an extra measure of protection, inner FC O-ring seal, outer Buna-N seal (all FC available,) FC shaft and diaphragm seals on side rotary switches, rugged corrosion-resistant zinc head and body are phosphate treated and epoxy finished, exclusive teller tab assures proper torque (when it cannot be moved the lever is tight enough to prevent slippage) and domestic and international conduit taps.

Supplier's Site Datasheet
Limit Switches - LSYMC6D - Powell Electronics, Inc.
Swedesboro, NJ, United States
Limit Switches
LSYMC6D
Limit Switches LSYMC6D
Industrial Limit Switches

Industrial Limit Switches

Buy Now
Limit Switches - LSYMC6D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
LSYMC6D
Limit Switches LSYMC6D
Limit Switches Limit Switch HDLS w/special seals

Limit Switches Limit Switch HDLS w/special seals

Buy Now Datasheet
Shenzhen, China
Switches - Limit Switches
LSYMC6D
Switches - Limit Switches LSYMC6D
SWITCH SNAP ACTION DPDT 10A 120V

SWITCH SNAP ACTION DPDT 10A 120V

Supplier's Site
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell - 39B383 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell
39B383
Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell 39B383
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC; Limit Switch Actuator:Side Rotary; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Operating Force Max:0.45N-m; Product Range:HDLS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches Linear Limit Switches Rotary Limit Switches
Product Number LSYMC6D LSYMC6D LSYMC6D LSYMC6D 39B383
Product Name MICRO SWITCH HDLS Series Heavy-Duty Limit Switch, Plug-in, Side Rotary, 2NC 2NO DPDT Center Neutral, 0.5 in - 14NPT conduit Limit Switches Limit Switches Switches - Limit Switches Limit Switch, Dpdt, Rotary, 10A, 600Vac; Limit Switch Actuator Honeywell
Normal State Normally Open; Normally Closed
Switch Configuration Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT (DB/DM) Double Pole, Double Throw (DPDT); DPDT
Actuator Type Standard Roller
Certifications / Approvals CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
Operating Temp -1 to 121 C (30.2 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 4350 - 4650 Degrees - S9200A-G163-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 315 - TQ315-02 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details