Cementex IS14-096 is a standard socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS14-096 has 1/4" square drive, 9/32", 6 point standard socket.
| All-Spec Industries | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | IS14-096 |
| Product Name | Cementex - Square Drive Insulated Socket |
| Product Type | Individual Socket |
| SAE or Metric | SAE Only |
| Product Features | Insulated; Standard Length |
| # of Pieces | 1 |