All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31522

Description
The Wiha 31511 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31511 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 11mm
Description
The Wiha 31511 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31511 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 11mm

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31522 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31522
Wiha - Insulated 6 Point Standard Socket 31522
The Wiha 31511 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31511 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 11mm

The Wiha 31511 is an insulated 12 point metric socket for 3/8" square drive.

Wiha 31511 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Individually tested
  • Sockets must be used with insulated ratchets and extensions
  • Size: 11mm
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31522
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 14-638 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.19 inch
View Details