All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31433

Description
The Wiha 31433 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31433 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 1/2"
Description
The Wiha 31433 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31433 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 1/2"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31433 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31433
Wiha - Insulated 6 Point Standard Socket 31433
The Wiha 31433 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31433 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 1/2"

The Wiha 31433 is an insulated 12 point standard socket for 3/8" square drive.

Wiha 31433 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 1/2"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31433
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Impact Sockets - 172975 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details
DRIVE SOCKET - LPHTSOC121188PT - Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 1.12 inch
View Details