All-Spec Industries Cementex - Square Drive Insulated Socket IS3813ML6

Description
Cementex Is38-13ML is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Description
Cementex Is38-13ML is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Suppliers

Company
Product
Description
Supplier Links
Cementex - Square Drive Insulated Socket - IS3813ML6 - All-Spec Industries
Wilmington, NC, USA
Cementex - Square Drive Insulated Socket
IS3813ML6
Cementex - Square Drive Insulated Socket IS3813ML6
Cementex Is38-13ML is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Cementex Is38-13ML is a 6 point insulated socket. 13mm standard socket, 3/8" Sq. Drive.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number IS3813ML6
Product Name Cementex - Square Drive Insulated Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Deep Length; Insulated
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 61026M - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 26 mm
Number of Points 12
View Details