All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31438

Description
The Wiha 31438 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31438 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 13/16"
Description
The Wiha 31438 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31438 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 13/16"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31438 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31438
Wiha - Insulated 6 Point Standard Socket 31438
The Wiha 31438 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31438 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 13/16"

The Wiha 31438 is an insulated 12 point standard socket for 3/8" square drive.

Wiha 31438 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 13/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31438
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 40126 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 0.8125 inch
Number of Points 12
View Details