The Cementex ISS38-11 is an 11 piece Insulated Socket Set.
Cementex ISS38-11 Features:
*Note: If yellow underlayer shows through tools may no longer insulate properly.
Cementex ISS38-11 Includes:
| All-Spec Industries | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | ISS38-11 |
| Product Name | Cementex - 3/8" Square Drive Insulated Socket Set |
| Product Type | Socket Set (Sockets Only) |
| SAE or Metric | SAE Only |
| Product Features | Insulated; Standard Length; Wrench Included |
| # of Pieces | 11 |