All-Spec Industries Cementex - Insulated Socket Adapter 12F38M

Description
The Cementex 12F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 12F38M Specifications: Double-insulated for safety Female drive size: 1/2" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462
Description
The Cementex 12F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 12F38M Specifications: Double-insulated for safety Female drive size: 1/2" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462

Suppliers

Company
Product
Description
Supplier Links
Cementex - Insulated Socket Adapter - 12F38M - All-Spec Industries
Wilmington, NC, USA
Cementex - Insulated Socket Adapter
12F38M
Cementex - Insulated Socket Adapter 12F38M
The Cementex 12F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 12F38M Specifications: Double-insulated for safety Female drive size: 1/2" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462

The Cementex 12F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A.

    Cementex 12F38M Specifications:
  • Double-insulated for safety
  • Female drive size: 1/2"
  • Male drive size: 3/8"
  • Tested to 10,000V AC
  • Rated for: 1000V AC and 1500V DC
  • Complies with the following standards:
    • IEC 900
    • ASTM F1505-01
    • NFPA 70E
    • CSA-Z462
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 12F38M
Product Name Cementex - Insulated Socket Adapter
Product Type Individual Socket; Socket Adapter
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Impact Sockets - 172566 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details
Drive Socket - 49-66-4431 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8125 inch
View Details