All-Spec Industries Cementex - Square Drive Insulated Socket IS3812L6

Description
6 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Description
6 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Suppliers

Company
Product
Description
Supplier Links
Cementex - Square Drive Insulated Socket - IS3812L6 - All-Spec Industries
Wilmington, NC, USA
Cementex - Square Drive Insulated Socket
IS3812L6
Cementex - Square Drive Insulated Socket IS3812L6
6 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

6 point insulated socket. 3/8" standard socket, 3/8" Sq. Drive.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number IS3812L6
Product Name Cementex - Square Drive Insulated Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Deep Length; Insulated
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 514 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-14-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 14 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details