All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31435

Description
The Wiha 31435 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31435 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/8"
Description
The Wiha 31435 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31435 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/8"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31435 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31435
Wiha - Insulated 6 Point Standard Socket 31435
The Wiha 31435 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31435 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/8"

The Wiha 31435 is an insulated 12 point standard socket for 3/8" square drive.

Wiha 31435 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 5/8"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31435
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-8-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 8 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details