All-Spec Industries Wiha - Insulated 12 Point Standard Socket Set 31493

Description
The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets Insulated to EN/IEC 60900 Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"
Description
The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets Insulated to EN/IEC 60900 Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 12 Point Standard Socket Set - 31493 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 12 Point Standard Socket Set
31493
Wiha - Insulated 12 Point Standard Socket Set 31493
The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces. Wiha 31493 Features: CV steel with forged, oil-hardened sockets Insulated to EN/IEC 60900 Set includes the following sized sockets: Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"

The Wiha 31493 is an insulated 12 point standard socket set for 3/8" square drive, 10 pieces.

Wiha 31493 Features:

  • CV steel with forged, oil-hardened sockets
  • Insulated to EN/IEC 60900
  • Set includes the following sized sockets:
    • Standard sizes: 5/16", 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31493
Product Name Wiha - Insulated 12 Point Standard Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Insulated; Standard Length; Wrench Included
# of Pieces 10
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
12 Pieces 12 Point SAE Socket Set - HD12 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
Drive Socket - 17-684 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 2.62 inch
View Details