All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31508

Description
The Wiha 31508 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31508 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 8mm
Description
The Wiha 31508 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31508 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 8mm

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31508 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31508
Wiha - Insulated 6 Point Standard Socket 31508
The Wiha 31508 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31508 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 8mm

The Wiha 31508 is an insulated 12 point metric socket for 3/8" square drive.

Wiha 31508 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Individually tested
  • Sockets must be used with insulated ratchets and extensions
  • Size: 8mm
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31508
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Extended Reach Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
View Details
Drive Socket - 49-66-4469 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.8750 inch
View Details