All-Spec Industries Cementex - 1/4" Square Drive Insulated Socket Set ISS14-13L

Description
ISS14-13L is a 13 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar 6 point Deep Wall Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"
Description
ISS14-13L is a 13 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar 6 point Deep Wall Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"

Suppliers

Company
Product
Description
Supplier Links
Cementex - 1/4
Wilmington, NC, USA
Cementex - 1/4" Square Drive Insulated Socket Set
ISS14-13L
Cementex - 1/4" Square Drive Insulated Socket Set ISS14-13L
ISS14-13L is a 13 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar 6 point Deep Wall Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"

ISS14-13L is a 13 piece Insulated Deep Wall Socket Set.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
    Contents:
  • 1/4" Sq. Dr. Ratchet
  • 3" Extension Bar
  • 6" Extension Bar
  • 6 point Deep Wall Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number ISS14-13L
Product Name Cementex - 1/4" Square Drive Insulated Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Deep Length; Insulated; Wrench Included
# of Pieces 13
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
TORX® Socket Size T30
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 30613A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 13 mm
View Details