12 piece insulated socket set. Features:
Tools are tested at 10,000 volts for use up to 1,000 volts.
Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents:
1/2" Square Drive Lever Control Reversible Ratchet
5" Extension Bar
10" Extension Bar
12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"
12 piece insulated socket set.
Features:
- Tools are tested at 10,000 volts for use up to 1,000 volts.
- Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Contents:
- 1/2" Square Drive Lever Control Reversible Ratchet
- 5" Extension Bar
- 10" Extension Bar
- 12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"