All-Spec Industries Cementex - 3/8" Square Drive Insulated Socket Set ISS38-11L

Description
ISS38-11L is an 11 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 3/8" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar Deep Wall 12 Point Socket Sizes (1/4" Square Drive): 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16",
Description
ISS38-11L is an 11 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 3/8" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar Deep Wall 12 Point Socket Sizes (1/4" Square Drive): 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16",

Suppliers

Company
Product
Description
Supplier Links
Wilmington, NC, USA
Cementex - 3/8" Square Drive Insulated Socket Set
ISS38-11L
Cementex - 3/8" Square Drive Insulated Socket Set ISS38-11L
ISS38-11L is an 11 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 3/8" Sq. Dr. Ratchet 3" Extension Bar 6" Extension Bar Deep Wall 12 Point Socket Sizes (1/4" Square Drive): 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16",

ISS38-11L is an 11 piece Insulated Deep Wall Socket Set.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
    Contents:
  • 3/8" Sq. Dr. Ratchet
  • 3" Extension Bar
  • 6" Extension Bar
  • Deep Wall 12 Point Socket Sizes (1/4" Square Drive): 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16",
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number ISS38-11L
Product Name Cementex - 3/8" Square Drive Insulated Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Deep Length; Insulated; Wrench Included
# of Pieces 11
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1883028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
15 Pieces 12 Point Standard SAE Socket Set - 25115 - Gray Tools Canada Inc.
Specs
Product Type Socket Set (Sockets Only)
View Details
HEX MAGNETIC BIT TIP HOLDER - MBHZ - Interfast Group
Specs
Product Features Hex Bit
View Details