All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31432

Description
The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 7/16"
Description
The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 7/16"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31432 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31432
Wiha - Insulated 6 Point Standard Socket 31432
The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31432 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 7/16"

The Wiha 31432 is an insulated 12 point standard socket for 3/8" square drive.

Wiha 31432 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 7/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31432
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Hexagon; deep
View Details
Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Hexagon Socket (with Screw Holding Function) - SKCK-10-9.5 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 10 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details