All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31428

Description
The Wiha 31428 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31428 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/32"
Description
The Wiha 31428 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31428 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/32"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31428 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31428
Wiha - Insulated 6 Point Standard Socket 31428
The Wiha 31428 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31428 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/32"

The Wiha 31428 is an insulated 6 point standard socket set for 3/8" square drive.

Wiha 31428 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 9/32"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31428
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC12128PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 49-66-4422 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.3125 inch
View Details