All-Spec Industries Wiha - Insulated Hex Head Socket 31817

Description
The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 1/2" Overall length: 3.1"
Description
The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 1/2" Overall length: 3.1"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated Hex Head Socket - 31817 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated Hex Head Socket
31817
Wiha - Insulated Hex Head Socket 31817
The Wiha 31817 is an insulated hex head socket for 3/8" square drive. Wiha 31817 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 1/2" Overall length: 3.1"

The Wiha 31817 is an insulated hex head socket for 3/8" square drive.

Wiha 31817 Features:

  • Sockets must be used with insulated ratchets and extensions
  • Individually tested to 10,000 volts
  • Forged and oil-hardened steel sockets
  • Size: 1/2"
  • Overall length: 3.1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31817
Product Name Wiha - Insulated Hex Head Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details