All-Spec Industries Cementex - Insulated Socket Adapter 14F38M

Description
The Cementex 14F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 14F38M Specifications: Double-insulated for safety Female drive size: 1/4" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462
Description
The Cementex 14F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 14F38M Specifications: Double-insulated for safety Female drive size: 1/4" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462

Suppliers

Company
Product
Description
Supplier Links
Cementex - Insulated Socket Adapter - 14F38M - All-Spec Industries
Wilmington, NC, USA
Cementex - Insulated Socket Adapter
14F38M
Cementex - Insulated Socket Adapter 14F38M
The Cementex 14F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex 14F38M Specifications: Double-insulated for safety Female drive size: 1/4" Male drive size: 3/8" Tested to 10,000V AC Rated for: 1000V AC and 1500V DC Complies with the following standards: IEC 900 ASTM F1505-01 NFPA 70E CSA-Z462

The Cementex 14F38M is an insulated socket adapter which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A.

    Cementex 14F38M Specifications:
  • Double-insulated for safety
  • Female drive size: 1/4"
  • Male drive size: 3/8"
  • Tested to 10,000V AC
  • Rated for: 1000V AC and 1500V DC
  • Complies with the following standards:
    • IEC 900
    • ASTM F1505-01
    • NFPA 70E
    • CSA-Z462
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 14F38M
Product Name Cementex - Insulated Socket Adapter
Product Type Individual Socket; Socket Adapter
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
1" 1/2 Drive 6pt Deep Impact Driver Ready Socket - DW22942 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details
Drive Socket - 49-66-4466 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.6875 inch
View Details