All-Spec Industries Cementex - 1/2" Square Drive Insulated Socket Set ISS12-12L

Description
ISS12-12L is a 12 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Sq. Dr. Ratchet 5" Extension Bar 10" Extension Bar Deep Wall 12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"
Description
ISS12-12L is a 12 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Sq. Dr. Ratchet 5" Extension Bar 10" Extension Bar Deep Wall 12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"

Suppliers

Company
Product
Description
Supplier Links
Cementex - 1/2
Wilmington, NC, USA
Cementex - 1/2" Square Drive Insulated Socket Set
ISS12-12L
Cementex - 1/2" Square Drive Insulated Socket Set ISS12-12L
ISS12-12L is a 12 piece Insulated Deep Wall Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/2" Sq. Dr. Ratchet 5" Extension Bar 10" Extension Bar Deep Wall 12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"

ISS12-12L is a 12 piece Insulated Deep Wall Socket Set.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
    Contents:
  • 1/2" Sq. Dr. Ratchet
  • 5" Extension Bar
  • 10" Extension Bar
  • Deep Wall 12 Point Socket Sizes (1/2" Square Drive): 7/8", 15/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number ISS12-12L
Product Name Cementex - 1/2" Square Drive Insulated Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Deep Length; Insulated; Wrench Included
# of Pieces 12
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets for Theft Prevention Nuts - SKW-10 - NBK America LLC
Specs
Product Type Individual Socket
Metric Size 24 mm
View Details
1/2
Specs
Product Type Individual Socket
View Details