All-Spec Industries Wiha - Insulated Hex Head Socket 31805

Description
The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 3/16" Overall length: 3.1"
Description
The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 3/16" Overall length: 3.1"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated Hex Head Socket - 31805 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated Hex Head Socket
31805
Wiha - Insulated Hex Head Socket 31805
The Wiha 31805 is an insulated hex head socket for 3/8" square drive. Wiha 31805 Features: Sockets must be used with insulated ratchets and extensions Individually tested to 10,000 volts Forged and oil-hardened steel sockets Size: 3/16" Overall length: 3.1"

The Wiha 31805 is an insulated hex head socket for 3/8" square drive.

Wiha 31805 Features:

  • Sockets must be used with insulated ratchets and extensions
  • Individually tested to 10,000 volts
  • Forged and oil-hardened steel sockets
  • Size: 3/16"
  • Overall length: 3.1"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31805
Product Name Wiha - Insulated Hex Head Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 531 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Impact Sockets - 1370929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Drive Socket - 65825 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.5000 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details