All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31509

Description
The Wiha 31509 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31509 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 9mm
Description
The Wiha 31509 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31509 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 9mm

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31509 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31509
Wiha - Insulated 6 Point Standard Socket 31509
The Wiha 31509 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31509 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Individually tested Sockets must be used with insulated ratchets and extensions Size: 9mm

The Wiha 31509 is an insulated 12 point metric socket for 3/8" square drive.

Wiha 31509 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Individually tested
  • Sockets must be used with insulated ratchets and extensions
  • Size: 9mm
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31509
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
Sockets - 1923800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
Product Features Torx®; Torx
Type Square Drive
View Details
Impact Sockets - 173046 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Standard Length; Standard Impact Socket
View Details
Drive Socket - 49-66-4463 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details