All-Spec Industries Cementex - 1/4" Square Drive Insulated Socket Set ISS14-13

Description
ISS14-13 is a 13 piece Insulated Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Square Drive Lever Control Reversible Ratchet 3" Extension Bar 6" Extension Bar 6 Point Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"
Description
ISS14-13 is a 13 piece Insulated Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Square Drive Lever Control Reversible Ratchet 3" Extension Bar 6" Extension Bar 6 Point Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"

Suppliers

Company
Product
Description
Supplier Links
Cementex - 1/4
Wilmington, NC, USA
Cementex - 1/4" Square Drive Insulated Socket Set
ISS14-13
Cementex - 1/4" Square Drive Insulated Socket Set ISS14-13
ISS14-13 is a 13 piece Insulated Socket Set. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly. Contents: 1/4" Square Drive Lever Control Reversible Ratchet 3" Extension Bar 6" Extension Bar 6 Point Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"

ISS14-13 is a 13 piece Insulated Socket Set.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
    Contents:
  • 1/4" Square Drive Lever Control Reversible Ratchet
  • 3" Extension Bar
  • 6" Extension Bar
  • 6 Point Socket Sizes (1/4" Square Drive): 3/16", 1/4", 5/16", 3/8", 7/16", 1/2", 9/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number ISS14-13
Product Name Cementex - 1/4" Square Drive Insulated Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Insulated; Standard Length; Wrench Included
# of Pieces 13
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Stripped Hex Head Screws/bolts Removal Sockets - SKEK-7-6.35 - NBK America LLC
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 7 mm
View Details
Impact Sockets - 173500 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Deep Length; Impact Socket; Deep Impact Socket
View Details