All-Spec Industries Cementex - Square Drive Insulated Socket IS1226M12

Description
12 point insulated socket. 26mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Description
12 point insulated socket. 26mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

Suppliers

Company
Product
Description
Supplier Links
Cementex - Square Drive Insulated Socket - IS1226M12 - All-Spec Industries
Wilmington, NC, USA
Cementex - Square Drive Insulated Socket
IS1226M12
Cementex - Square Drive Insulated Socket IS1226M12
12 point insulated socket. 26mm standard socket, 1/2" Sq. Drive. Features: Tools are tested at 10,000 volts for use up to 1,000 volts. Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.

12 point insulated socket. 26mm standard socket, 1/2" Sq. Drive.

    Features:
  • Tools are tested at 10,000 volts for use up to 1,000 volts.
  • Two color insulation for added safety. If yellow underlayer shows through tools may no longer insulate properly.
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number IS1226M12
Product Name Cementex - Square Drive Insulated Socket
Product Type Individual Socket
SAE or Metric Metric Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Sockets - 1923733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 32623 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 23 mm
View Details