Cementex IB38-12, 12" straight insulated extension bar, 3/8" square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
| All-Spec Industries | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | IB38-12 |
| Product Name | Cementex - Square Drive Insulated |
| Product Type | Individual Socket; Socket Extension |
| SAE or Metric | SAE Only |
| Product Features | Insulated; Standard Length |
| # of Pieces | 1 |