All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31429

Description
The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31429 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/16"
Description
The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31429 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/16"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31429 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31429
Wiha - Insulated 6 Point Standard Socket 31429
The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive. Wiha 31429 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 5/16"

The Wiha 31429 is an insulated 6 point standard socket set for 3/8" square drive.

Wiha 31429 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 5/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31429
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65916 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
Metric Size 16 mm
Number of Points 6
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details