All-Spec Industries Wiha - Insulated 6 Point Standard Socket 31434

Description
The Wiha 31434 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31434 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/16"
Description
The Wiha 31434 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31434 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/16"

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 6 Point Standard Socket - 31434 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 6 Point Standard Socket
31434
Wiha - Insulated 6 Point Standard Socket 31434
The Wiha 31434 is an insulated 12 point standard socket for 3/8" square drive. Wiha 31434 Features: Insulated up to 1000 volts Chrome-vanadium steel, forged and oil-hardened Socket size: 9/16"

The Wiha 31434 is an insulated 12 point standard socket for 3/8" square drive.

Wiha 31434 Features:

  • Insulated up to 1000 volts
  • Chrome-vanadium steel, forged and oil-hardened
  • Socket size: 9/16"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31434
Product Name Wiha - Insulated 6 Point Standard Socket
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Insulated; Standard Length
# of Pieces 1
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Sockets - 1923769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details