Cementex IS12-126 is a standard length socket, that has a flush fit that can attach directly to a ratchet or a torque wrench. IS12-126 has 1/2" square drive, 3/8", 6 point standard socket.
| All-Spec Industries | |
|---|---|
| Product Category | Drive Sockets and Adapters |
| Product Number | IS12-126 |
| Product Name | Cementex - 1/2" Square Drive Insulated Socket |
| Product Type | Individual Socket |
| SAE or Metric | SAE Only |
| Product Features | Insulated; Standard Length |
| # of Pieces | 1 |