All-Spec Industries Wiha - Insulated 12 Point Metric Socket Set 31590

Description
The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel Forged, oil-hardened sockets Insulated to 1000 volts Wiha 31590 Includes: Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm 1 - 12856 insulated socket extension for 3/8" square drive, 5" long 1 - 12852 insulated 3/8" square drive ratcheting wrench, 11" long
Description
The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel Forged, oil-hardened sockets Insulated to 1000 volts Wiha 31590 Includes: Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm 1 - 12856 insulated socket extension for 3/8" square drive, 5" long 1 - 12852 insulated 3/8" square drive ratcheting wrench, 11" long

Suppliers

Company
Product
Description
Supplier Links
Wiha - Insulated 12 Point Metric Socket Set - 31590 - All-Spec Industries
Wilmington, NC, USA
Wiha - Insulated 12 Point Metric Socket Set
31590
Wiha - Insulated 12 Point Metric Socket Set 31590
The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive. Wiha 31590 Features: Chrome-vanadium steel Forged, oil-hardened sockets Insulated to 1000 volts Wiha 31590 Includes: Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm 1 - 12856 insulated socket extension for 3/8" square drive, 5" long 1 - 12852 insulated 3/8" square drive ratcheting wrench, 11" long

The Wiha 31590 is an insulated 12 point metric socket for 3/8" square drive.

Wiha 31590 Features:

  • Chrome-vanadium steel
  • Forged, oil-hardened sockets
  • Insulated to 1000 volts
  • Wiha 31590 Includes:
    • Metric size sockets: 8mm, 10mm, 11mm, 12mm, 13mm, 14mm, 17mm, 19mm
    • 1 - 12856 insulated socket extension for 3/8" square drive, 5" long
    • 1 - 12852 insulated 3/8" square drive ratcheting wrench, 11" long
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Drive Sockets and Adapters
Product Number 31590
Product Name Wiha - Insulated 12 Point Metric Socket Set
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Insulated; Standard Length; Wrench Included
# of Pieces 10
Unlock Full Specs
to access all available technical data

Similar Products

Valve Key Socket Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Unique Application Tools -  - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Product Type AntiWobble Socket
Product Features No Mar / Non Mutilating; Spin Free Sleeve / Guide (optional feature)
# of Pieces 1
View Details