EWWH5060 -- ELECTRICAL TAPE
NSI Industries LLC
Electrical Tape
EWWH5060
Description
INSULATING TYPE
PVC (FILM), RUBBER (ADHESIVE) MATERIAL
MATTE FINISH
60 FT
0.75 INCH
0.005 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWWH MODEL
Description
INSULATING TYPE
PVC (FILM), RUBBER (ADHESIVE) MATERIAL
MATTE FINISH
60 FT
0.75 INCH
0.005 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWWH MODEL
Datasheet
Suppliers
Electrical Tape
EWWH5060
INSULATING TYPE
PVC (FILM), RUBBER (ADHESIVE) MATERIAL
MATTE FINISH
60 FT
0.75 INCH
0.005 INCH THICKNESS
EASY-WRAP[TM] BRAND
EWWH MODEL
- INSULATING TYPE
- PVC (FILM), RUBBER (ADHESIVE) MATERIAL
- MATTE FINISH
- 60 FT
- 0.75 INCH
- 0.005 INCH THICKNESS
- EASY-WRAP[TM] BRAND
- EWWH MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable and Electrical Tapes |
|
Product Number
|
EWWH5060 |
|
Product Name
|
Electrical Tape |
|
Type
|
Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features
Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color
Red
View Details
Type
Adhesive
Features
Dielectric / Insulating; Anti-static / ESD Control
Color
Orange
View Details
Golden Collar Technology Co., Ltd .
Type
Electrical
Backing Material
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Type
Electrical; Adhesive
Adhesive
Fiberglass
Thickness
0.0070 inches (0.1778 mm)
View Details