NSI Industries LLC Electrical Tape EWHR3010030-L

Description
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 1 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
Datasheet
Description
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 1 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWHR3010030-L - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWHR3010030-L
Electrical Tape EWHR3010030-L
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 1 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
  • INSULATING TYPE
  • EPR RUBBER MATERIAL
  • BLACK FINISH
  • 30 FT
  • 1 INCH
  • UL APPROVAL
  • PRIMARY ELECTRICAL INSULATION APPLICATION
  • 0.03 INCH THICKNESS
  • 90 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • APPLICABLE STANDARD ANSI 17-1974, IEEE
  • EWHR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWHR3010030-L
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Backing Material Polyethylene Terephthalate
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
PTFE Tpae series - Sinter PTFE 25 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 9.84E-4 inches (0.0250 mm)
View Details
Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details