NSI Industries LLC Electrical Tape EWRT3022-1.5

Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 1.5 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet
Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 1.5 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWRT3022-1.5 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWRT3022-1.5
Electrical Tape EWRT3022-1.5
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 1.5 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
  • INSULATING TYPE
  • RUBBER MATERIAL
  • BLACK FINISH
  • 22 FT
  • 1.5 INCH
  • UL, CSA APPROVAL
  • PRIMARY ELECTRICAL INSULATION APPLICATION
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • 490 V DIELECTRIC STRENGTH
  • EASY-WRAP[TM] BRAND
  • EWRT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWRT3022-1.5
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9703 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
ESD Tapes - 8772504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Clear
View Details