NSI Industries LLC Electrical Tape EWGC75066

Description
COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.5 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE RATING 3300 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWGC MODEL
Datasheet
Description
COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.5 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE RATING 3300 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWGC75066 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWGC75066
Electrical Tape EWGC75066
COLOR CODING, INSULATING TYPE GLASS CLOTH MATERIAL WHITE FINISH 66 FT 0.5 INCH UL APPROVAL MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION 0.007 INCH THICKNESS 130 DEG C TEMPERATURE RATING 3300 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWGC MODEL
  • COLOR CODING, INSULATING TYPE
  • GLASS CLOTH MATERIAL
  • WHITE FINISH
  • 66 FT
  • 0.5 INCH
  • UL APPROVAL
  • MOTOR LEAD, HOT SPOT, SWITCH AND CONTROL APPLICATION
  • 0.007 INCH THICKNESS
  • 130 DEG C TEMPERATURE RATING
  • 3300 V DIELECTRIC STRENGTH
  • EASY-WRAP[TM] BRAND
  • EWGC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWGC75066
Product Name Electrical Tape
Type Electrical
Backing Material Cloth / Fabric
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 603178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Blue
Backing Material Polyvinyl Chloride Film
Width 0.7480 inches (19 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Glass Cloth Electrical Insulating Tape - P212 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Adhesive Fiberglass
Thickness 0.0075 inches (0.1905 mm)
View Details