NSI Industries LLC Electrical Tape EWRT3022-.75

Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 0.75 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet
Description
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 0.75 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWRT3022-.75 - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWRT3022-.75
Electrical Tape EWRT3022-.75
INSULATING TYPE RUBBER MATERIAL BLACK FINISH 22 FT 0.75 INCH UL, CSA APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 600 V VOLTAGE RATING 0.03 INCH THICKNESS 490 V DIELECTRIC STRENGTH EASY-WRAP[TM] BRAND EWRT MODEL
  • INSULATING TYPE
  • RUBBER MATERIAL
  • BLACK FINISH
  • 22 FT
  • 0.75 INCH
  • UL, CSA APPROVAL
  • PRIMARY ELECTRICAL INSULATION APPLICATION
  • 600 V VOLTAGE RATING
  • 0.03 INCH THICKNESS
  • 490 V DIELECTRIC STRENGTH
  • EASY-WRAP[TM] BRAND
  • EWRT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWRT3022-.75
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
View Details
Electrical Tapes - 603188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Amber
Backing Material Kapton; Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer Tape - 9707 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 3.44 lbs/in (6.02 N/cm)
View Details