NSI Industries LLC Electrical Tape EWHR307530-L

Description
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 0.75 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
Datasheet
Description
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 0.75 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Tape - EWHR307530-L - NSI Industries LLC
Huntersville, NC, USA
Electrical Tape
EWHR307530-L
Electrical Tape EWHR307530-L
INSULATING TYPE EPR RUBBER MATERIAL BLACK FINISH 30 FT 0.75 INCH UL APPROVAL PRIMARY ELECTRICAL INSULATION APPLICATION 0.03 INCH THICKNESS 90 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND APPLICABLE STANDARD ANSI 17-1974, IEEE EWHR MODEL
  • INSULATING TYPE
  • EPR RUBBER MATERIAL
  • BLACK FINISH
  • 30 FT
  • 0.75 INCH
  • UL APPROVAL
  • PRIMARY ELECTRICAL INSULATION APPLICATION
  • 0.03 INCH THICKNESS
  • 90 DEG C TEMPERATURE RATING
  • EASY-WRAP[TM] BRAND
  • APPLICABLE STANDARD ANSI 17-1974, IEEE
  • EWHR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Cable and Electrical Tapes
Product Number EWHR307530-L
Product Name Electrical Tape
Type Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
ESD Tapes - 8772494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electrically Conductive Adhesive Transfer - U477 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 2.5 lbs/in (4.38 N/cm)
View Details